Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12068M45FKTA

Description
8.45 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.45 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12068M45FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12068M45FKTA-ND
Chip Resistor - Surface Mount CRCW12068M45FKTA-ND
8.45 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

8.45 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 8.45M OHM 1/4W 1% 1206 SMD - CRCW12068M45FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45M OHM 1/4W 1% 1206 SMD
CRCW12068M45FKTA
RES 8.45M OHM 1/4W 1% 1206 SMD CRCW12068M45FKTA
RES 8.45Mohm 1/4W 1% 1206 SMD

RES 8.45Mohm 1/4W 1% 1206 SMD

Supplier's Site
Resistor, Thick Film, 8.45Mohm, 250Mw, 1%; Resistance Vishay - 07J6176 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 8.45Mohm, 250Mw, 1%; Resistance Vishay
07J6176
Resistor, Thick Film, 8.45Mohm, 250Mw, 1%; Resistance Vishay 07J6176
RESISTOR, THICK FILM, 8.45MOHM, 250mW, 1%; Resistance:8.45Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 8.45MOHM, 250mW, 1%; Resistance:8.45Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12068M45FKTA-ND CRCW12068M45FKTA 07J6176
Product Name Chip Resistor - Surface Mount RES 8.45M OHM 1/4W 1% 1206 SMD Resistor, Thick Film, 8.45Mohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers