Vishay Precision Group Thick Film Resistors - SMD 1/4watt 8.45Mohms 1% CRCW12068M45FKEA

Description
Thick Film Resistors - SMD 1/4watt 8.45Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 8.45Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 8.45Mohms 1% - CRCW12068M45FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 8.45Mohms 1%
CRCW12068M45FKEA
Thick Film Resistors - SMD 1/4watt 8.45Mohms 1% CRCW12068M45FKEA
Thick Film Resistors - SMD 1/4watt 8.45Mohms 1%

Thick Film Resistors - SMD 1/4watt 8.45Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW12068M45FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12068M45FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW12068M45FKEACT-ND
8.45 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

8.45 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12068M45FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12068M45FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW12068M45FKEADKR-ND
8.45 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

8.45 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12068M45FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12068M45FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW12068M45FKEATR-ND
8.45 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

8.45 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 8M45, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2641 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8M45, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2641
Res, Thick Film, 8M45, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2641
RES, THICK FILM, 8M45, 1%, 0.25W, 1206, REEL; Resistance:8.45Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8M45, 1%, 0.25W, 1206, REEL; Resistance:8.45Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12068M45FKEA 541-CRCW12068M45FKEACT-ND 53K2641
Product Name Thick Film Resistors - SMD 1/4watt 8.45Mohms 1% Chip Resistor - Surface Mount Res, Thick Film, 8M45, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 8.45E6 ohms 8.45E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details