8.2 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 1/4watt 8.2Mohms 5%
Resistor,Metal Glaze,8.2MOhms,200WV
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW12068M20JNTA-ND | CRCW12068M20JNTA | 50H3011 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/4watt 8.2Mohms 5% | Resistor,metal Glaze,8.2Mohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) | 1206 |
| Tolerance | 5 +/- % | 5 +/- % |