Vishay Intertechnology, Inc. RES 8.2M OHM 1/4W 5% 1206 SMD CRCW12068M20JNEA

Description
RES 8.2Mohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 8.2Mohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2M OHM 1/4W 5% 1206 SMD - CRCW12068M20JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2M OHM 1/4W 5% 1206 SMD
CRCW12068M20JNEA
RES 8.2M OHM 1/4W 5% 1206 SMD CRCW12068M20JNEA
RES 8.2Mohm 1/4W 5% 1206 SMD

RES 8.2Mohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-8.2METR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.2METR-ND
Chip Resistor - Surface Mount 541-8.2METR-ND
8.2 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

8.2 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D25/crcw1206 200 8M2 5% Et1 E3 Rohs Compliant Vishay - 47P3870 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 200 8M2 5% Et1 E3 Rohs Compliant Vishay
47P3870
D25/crcw1206 200 8M2 5% Et1 E3 Rohs Compliant Vishay 47P3870
D25/CRCW1206 200 8M2 5% ET1 e3 RoHS Compliant: Yes

D25/CRCW1206 200 8M2 5% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12068M20JNEA 541-8.2METR-ND 47P3870
Product Name RES 8.2M OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount D25/crcw1206 200 8M2 5% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 8.20E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567723 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD305JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details