Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 8.06Mohms 1% CRCW12068M06FKTA

Description
Thick Film Resistors - SMD 1/4watt 8.06Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 8.06Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 8.06Mohms 1% - CRCW12068M06FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 8.06Mohms 1%
CRCW12068M06FKTA
Thick Film Resistors - SMD 1/4watt 8.06Mohms 1% CRCW12068M06FKTA
Thick Film Resistors - SMD 1/4watt 8.06Mohms 1%

Thick Film Resistors - SMD 1/4watt 8.06Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12068M06FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12068M06FKTA-ND
Chip Resistor - Surface Mount CRCW12068M06FKTA-ND
8.06 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

8.06 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 8.06Mohm, 250Mw, 1%; Resistance Vishay - 07J6159 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 8.06Mohm, 250Mw, 1%; Resistance Vishay
07J6159
Resistor, Thick Film, 8.06Mohm, 250Mw, 1%; Resistance Vishay 07J6159
RESISTOR, THICK FILM, 8.06MOHM, 250mW, 1%; Resistance:8.06Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 8.06MOHM, 250mW, 1%; Resistance:8.06Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12068M06FKTA CRCW12068M06FKTA-ND 07J6159
Product Name Thick Film Resistors - SMD 1/4watt 8.06Mohms 1% Chip Resistor - Surface Mount Resistor, Thick Film, 8.06Mohm, 250Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 8.06E6 ohms 8.06E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers