Vishay Precision Group Thick Film Resistors - SMD 1/4watt 8.87Kohms 1% CRCW12068K87FKEB

Description
Thick Film Resistors - SMD 1/4watt 8.87Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 8.87Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 8.87Kohms 1% - CRCW12068K87FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 8.87Kohms 1%
CRCW12068K87FKEB
Thick Film Resistors - SMD 1/4watt 8.87Kohms 1% CRCW12068K87FKEB
Thick Film Resistors - SMD 1/4watt 8.87Kohms 1%

Thick Film Resistors - SMD 1/4watt 8.87Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12068K87FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12068K87FKEB-ND
Chip Resistor - Surface Mount CRCW12068K87FKEB-ND
8.87 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

8.87 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D25/crcw1206 100 8K87 1% Et5 E3 Rohs Compliant Vishay - 49P3117 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 100 8K87 1% Et5 E3 Rohs Compliant Vishay
49P3117
D25/crcw1206 100 8K87 1% Et5 E3 Rohs Compliant Vishay 49P3117
D25/CRCW1206 100 8K87 1% ET5 e3 RoHS Compliant: Yes

D25/CRCW1206 100 8K87 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12068K87FKEB CRCW12068K87FKEB-ND 49P3117
Product Name Thick Film Resistors - SMD 1/4watt 8.87Kohms 1% Chip Resistor - Surface Mount D25/crcw1206 100 8K87 1% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206
Resistance Range 8870 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details