Vishay Intertechnology, Inc. RES 8.66K OHM .5W 1% 1206 SMD CRCW12068K66FKEAHP

Description
RES 8.66Kohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 8.66Kohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66K OHM .5W 1% 1206 SMD - CRCW12068K66FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM .5W 1% 1206 SMD
CRCW12068K66FKEAHP
RES 8.66K OHM .5W 1% 1206 SMD CRCW12068K66FKEAHP
RES 8.66Kohm .5W 1% 1206 SMD

RES 8.66Kohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12068K66FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12068K66FKEAHP-ND
Chip Resistor - Surface Mount CRCW12068K66FKEAHP-ND
8.66 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

8.66 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12068K66FKEAHP CRCW12068K66FKEAHP-ND
Product Name RES 8.66K OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 8660 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details