Vishay Precision Group CRCW12068K45FKTA CRCW12068K45FKTA

Description
CRCW12068K45FKTA
Request a Quote Datasheet
Description
CRCW12068K45FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW12068K45FKTA - CRCW12068K45FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12068K45FKTA
CRCW12068K45FKTA
CRCW12068K45FKTA CRCW12068K45FKTA
CRCW12068K45FKTA

CRCW12068K45FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW12068K45FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12068K45FKTA-ND
Chip Resistor - Surface Mount CRCW12068K45FKTA-ND
8.45 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

8.45 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 8K45, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J6173 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K45, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J6173
Res, Thick Film, 8K45, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J6173
RES, THICK FILM, 8K45, 1%, 0.25W, 1206, REEL; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 8K45, 1%, 0.25W, 1206, REEL; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW12068K45FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12068K45FKTA
Chip Resistor - Surface Mount CRCW12068K45FKTA
RES SMD 8.45K OHM 1% 1/4W 1206

RES SMD 8.45K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW12068K45FKTA CRCW12068K45FKTA-ND 07J6173 CRCW12068K45FKTA
Product Name CRCW12068K45FKTA Chip Resistor - Surface Mount Res, Thick Film, 8K45, 1%, 0.25W, 1206, Reel; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details