Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.45 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW12068K45FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 8.45 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 8.45 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor from the AEC-Q200 CRCW Series has a resistance value of 8.45 kΩ, a power rating of 250 mW, and a tolerance of 1%. It is designed to operate at a maximum voltage of 200 V and is compliant with RoHS standards. This resistor features stability with a resistance change of ±1% over 1000 hours at 70 °C. It is suitable for applications requiring high reliability, as it is AEC-Q200 qualified, indicating it meets automotive industry standards. The component is packaged for compatibility with both lead-free and lead-containing soldering processes, making it versatile for various manufacturing environments.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor from the AEC-Q200 CRCW Series has a resistance value of 8.45 kΩ, a power rating of 250 mW, and a tolerance of 1%. It is designed to operate at a maximum voltage of 200 V and is compliant with RoHS standards. This resistor features stability with a resistance change of ±1% over 1000 hours at 70 °C. It is suitable for applications requiring high reliability, as it is AEC-Q200 qualified, indicating it meets automotive industry standards. The component is packaged for compatibility with both lead-free and lead-containing soldering processes, making it versatile for various manufacturing environments.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.45 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4540 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.45 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4540
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.45 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4540
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 8.45 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 8.45 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W4540
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.45 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details