Vishay Precision Group Thick Film Resistors - SMD 1/4watt 8.45Kohms 1% CRCW12068K45FKEA

Description
Thick Film Resistors - SMD 1/4watt 8.45Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 8.45Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 8.45Kohms 1% - CRCW12068K45FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 8.45Kohms 1%
CRCW12068K45FKEA
Thick Film Resistors - SMD 1/4watt 8.45Kohms 1% CRCW12068K45FKEA
Thick Film Resistors - SMD 1/4watt 8.45Kohms 1%

Thick Film Resistors - SMD 1/4watt 8.45Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-8.45KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.45KFTR-ND
Chip Resistor - Surface Mount 541-8.45KFTR-ND
8.45 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

8.45 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.45KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.45KFCT-ND
Chip Resistor - Surface Mount 541-8.45KFCT-ND
8.45 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

8.45 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.45KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.45KFDKR-ND
Chip Resistor - Surface Mount 541-8.45KFDKR-ND
8.45 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

8.45 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12068K45FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12068K45FKEA
Resistors - Chip Resistor - Surface Mount CRCW12068K45FKEA
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site
Chip Resistor - Surface Mount - CRCW12068K45FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12068K45FKEA
Chip Resistor - Surface Mount CRCW12068K45FKEA
RES SMD 8.45K OHM 1% 1/4W 1206

RES SMD 8.45K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 8K45, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5199 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K45, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5199
Res, Thick Film, 8K45, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5199
RES, THICK FILM, 8K45, 1%, 0.25W, 1206, REEL; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8K45, 1%, 0.25W, 1206, REEL; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 8K45, 1%, 0.25W, 1206; Resistance Vishay - 89M6891 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K45, 1%, 0.25W, 1206; Resistance Vishay
89M6891
Res, Thick Film, 8K45, 1%, 0.25W, 1206; Resistance Vishay 89M6891
RES, THICK FILM, 8K45, 1%, 0.25W, 1206; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8K45, 1%, 0.25W, 1206; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW12068K45FKEA 541-8.45KFTR-ND CRCW12068K45FKEA CRCW12068K45FKEA 42K5199
Product Name Thick Film Resistors - SMD 1/4watt 8.45Kohms 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 8K45, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 8450 ohms 8450 ohms 8450 ohms 8450 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details