Vishay Precision Group Chip Resistor - Surface Mount CRCW12068K25FKTA

Description
RES SMD 8.25K OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 8.25K OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW12068K25FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12068K25FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW12068K25FKTACT-ND
RES SMD 8.25K OHM 1% 1/4W 1206

RES SMD 8.25K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12068K25FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12068K25FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW12068K25FKTADKR-ND
RES SMD 8.25K OHM 1% 1/4W 1206

RES SMD 8.25K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12068K25FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12068K25FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW12068K25FKTATR-ND
8.25 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

8.25 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 8.25K OHM 1/4W 1% 1206 SMD - CRCW12068K25FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1/4W 1% 1206 SMD
CRCW12068K25FKTA
RES 8.25K OHM 1/4W 1% 1206 SMD CRCW12068K25FKTA
RES 8.25Kohm 1/4W 1% 1206 SMD

RES 8.25Kohm 1/4W 1% 1206 SMD

Supplier's Site
Res, Thick Film, 8K25, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J6167 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K25, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J6167
Res, Thick Film, 8K25, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J6167
RES, THICK FILM, 8K25, 1%, 0.25W, 1206, REEL; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 8K25, 1%, 0.25W, 1206, REEL; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW12068K25FKTACT-ND CRCW12068K25FKTA 07J6167
Product Name Chip Resistor - Surface Mount RES 8.25K OHM 1/4W 1% 1206 SMD Res, Thick Film, 8K25, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details