Vishay Precision Group Surface Mount Resistors CRCW12068K25FKEA

Description
Vishay CRCW12068K25FKEA
Request a Quote Datasheet
Description
Vishay CRCW12068K25FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6792358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792358
Surface Mount Resistors 6792358
Vishay CRCW12068K25FKEA

Vishay CRCW12068K25FKEA

Supplier's Site
Surface Mount Resistors - 6792358P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792358P
Surface Mount Resistors 6792358P
Vishay CRCW12068K25FKEA

Vishay CRCW12068K25FKEA

Supplier's Site
Surface Mount Resistors - 1694977 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694977
Surface Mount Resistors 1694977
Vishay CRCW12068K25FKEA

Vishay CRCW12068K25FKEA

Supplier's Site
RES, 8.25K 1% 1/8W - CRCW12068K25FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 8.25K 1% 1/8W
CRCW12068K25FKEA
RES, 8.25K 1% 1/8W CRCW12068K25FKEA
RES, 8.25K 1% 1/8W

RES, 8.25K 1% 1/8W

Supplier's Site
Chip Resistor - Surface Mount - 541-8.25KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.25KFDKR-ND
Chip Resistor - Surface Mount 541-8.25KFDKR-ND
8.25 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

8.25 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.25KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.25KFTR-ND
Chip Resistor - Surface Mount 541-8.25KFTR-ND
8.25 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

8.25 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.25KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.25KFCT-ND
Chip Resistor - Surface Mount 541-8.25KFCT-ND
8.25 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

8.25 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 8K25, 1%, 0.25W, 1206; Resistance Vishay - 53K2634 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K25, 1%, 0.25W, 1206; Resistance Vishay
53K2634
Res, Thick Film, 8K25, 1%, 0.25W, 1206; Resistance Vishay 53K2634
RES, THICK FILM, 8K25, 1%, 0.25W, 1206; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8K25, 1%, 0.25W, 1206; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 8K25, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5198 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K25, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5198
Res, Thick Film, 8K25, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5198
RES, THICK FILM, 8K25, 1%, 0.25W, 1206, REEL; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8K25, 1%, 0.25W, 1206, REEL; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.25 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 27W4954 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.25 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
27W4954
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.25 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 27W4954
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 8.25 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 8.25 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
D25/crcw1206 100 8K25 1% Et1 E3 Vishay - 37AH9808 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 100 8K25 1% Et1 E3 Vishay
37AH9808
D25/crcw1206 100 8K25 1% Et1 E3 Vishay 37AH9808
D25/CRCW1206 100 8K25 1% ET1 E3

D25/CRCW1206 100 8K25 1% ET1 E3

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12068K25FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW12068K25FKEA
Resistors - Chip Resistor - Surface Mount CRCW12068K25FKEA
RES SMD 8.25K OHM 1% 1/4W 1206

RES SMD 8.25K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6792358 6792358P CRCW12068K25FKEA 541-8.25KFDKR-ND 53K2634 27W4954 37AH9808 CRCW12068K25FKEA
Product Name Surface Mount Resistors Surface Mount Resistors RES, 8.25K 1% 1/8W Chip Resistor - Surface Mount Res, Thick Film, 8K25, 1%, 0.25W, 1206; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.25 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay D25/crcw1206 100 8K25 1% Et1 E3 Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD) 1206 1206; 1206 (3216 Metric)
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 8250 ohms 8250 ohms 8250 ohms
Power Rating 0.2500 watts 8 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567495P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details