Vishay Intertechnology, Inc. RES 8.2K OHM 1/4W 5% 1206 SMD CRCW12068K20JNTA

Description
RES 8.2Kohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 8.2Kohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 1/4W 5% 1206 SMD - CRCW12068K20JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 1/4W 5% 1206 SMD
CRCW12068K20JNTA
RES 8.2K OHM 1/4W 5% 1206 SMD CRCW12068K20JNTA
RES 8.2Kohm 1/4W 5% 1206 SMD

RES 8.2Kohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12068K20JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12068K20JNTA-ND
Chip Resistor - Surface Mount CRCW12068K20JNTA-ND
8.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

8.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12068K20JNTA CRCW12068K20JNTA-ND
Product Name RES 8.2K OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 8200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers