Vishay Intertechnology, Inc. RES 8.2K OHM .5W 5% 1206 SMD CRCW12068K20JNEAHP

Description
RES 8.2Kohm .5W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 8.2Kohm .5W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM .5W 5% 1206 SMD - CRCW12068K20JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM .5W 5% 1206 SMD
CRCW12068K20JNEAHP
RES 8.2K OHM .5W 5% 1206 SMD CRCW12068K20JNEAHP
RES 8.2Kohm .5W 5% 1206 SMD

RES 8.2Kohm .5W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12068K20JNEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12068K20JNEAHP-ND
Chip Resistor - Surface Mount CRCW12068K20JNEAHP-ND
8.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

8.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12068K20JNEAHP CRCW12068K20JNEAHP-ND
Product Name RES 8.2K OHM .5W 5% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 8200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers