Vishay Intertechnology, Inc. RES 8.20K OHM 1/4W 1% 1206 SMD CRCW12068K20FKTA

Description
RES 8.20Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 8.20Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.20K OHM 1/4W 1% 1206 SMD - CRCW12068K20FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.20K OHM 1/4W 1% 1206 SMD
CRCW12068K20FKTA
RES 8.20K OHM 1/4W 1% 1206 SMD CRCW12068K20FKTA
RES 8.20Kohm 1/4W 1% 1206 SMD

RES 8.20Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW12068K20FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12068K20FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW12068K20FKTADKR-ND
RES SMD 8.2K OHM 1% 1/4W 1206

RES SMD 8.2K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12068K20FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12068K20FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW12068K20FKTACT-ND
RES SMD 8.2K OHM 1% 1/4W 1206

RES SMD 8.2K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12068K20FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12068K20FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW12068K20FKTATR-ND
8.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

8.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12068K20FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12068K20FKTA
Chip Resistor - Surface Mount CRCW12068K20FKTA
RES SMD 8.2K OHM 1% 1/4W 1206

RES SMD 8.2K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW12068K20FKTA 541-CRCW12068K20FKTADKR-ND CRCW12068K20FKTA
Product Name RES 8.20K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 8200 ohms 8200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details