Vishay Precision Group Chip Resistor - Surface Mount CRCW120688K7FKEA

Description
88.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
88.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-88.7KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-88.7KFTR-ND
Chip Resistor - Surface Mount 541-88.7KFTR-ND
88.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

88.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-88.7KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-88.7KFDKR-ND
Chip Resistor - Surface Mount 541-88.7KFDKR-ND
88.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

88.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-88.7KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-88.7KFCT-ND
Chip Resistor - Surface Mount 541-88.7KFCT-ND
88.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

88.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:88.7kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW120688K7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:88.7kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW120688K7FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:88.7kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW120688K7FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:88.7kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:88.7kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Chip Resistor - Surface Mount - CRCW120688K7FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120688K7FKEA
Chip Resistor - Surface Mount CRCW120688K7FKEA
RES SMD 88.7K OHM 1% 1/4W 1206

RES SMD 88.7K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 88K7, 1%, 0.25W, 1206; Resistance Vishay - 53K2676 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 88K7, 1%, 0.25W, 1206; Resistance Vishay
53K2676
Res, Thick Film, 88K7, 1%, 0.25W, 1206; Resistance Vishay 53K2676
RES, THICK FILM, 88K7, 1%, 0.25W, 1206; Resistance:88.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 88K7, 1%, 0.25W, 1206; Resistance:88.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 88K7, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5223 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 88K7, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5223
Res, Thick Film, 88K7, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5223
RES, THICK FILM, 88K7, 1%, 0.25W, 1206, REEL; Resistance:88.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 88K7, 1%, 0.25W, 1206, REEL; Resistance:88.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-88.7KFTR-ND CRCW120688K7FKEA CRCW120688K7FKEA 53K2676
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:88.7kohm; Resistance Tolerance: 1%; Power Rating:0... Chip Resistor - Surface Mount Res, Thick Film, 88K7, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details