Vishay Precision Group Chip Resistor - Surface Mount CRCW1206887RFKEA

Description
887 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
887 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-887FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-887FTR-ND
Chip Resistor - Surface Mount 541-887FTR-ND
887 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

887 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-887FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-887FDKR-ND
Chip Resistor - Surface Mount 541-887FDKR-ND
887 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

887 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-887FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-887FCT-ND
Chip Resistor - Surface Mount 541-887FCT-ND
887 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

887 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 887 OHM 1/4W 1% 1206 SMD - CRCW1206887RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 1/4W 1% 1206 SMD
CRCW1206887RFKEA
RES 887 OHM 1/4W 1% 1206 SMD CRCW1206887RFKEA
RES 887ohm 1/4W 1% 1206 SMD

RES 887ohm 1/4W 1% 1206 SMD

Supplier's Site
Res, Thick Film, 887R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5226 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 887R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5226
Res, Thick Film, 887R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5226
RES, THICK FILM, 887R, 1%, 0.25W, 1206, REEL; Resistance:887ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 887R, 1%, 0.25W, 1206, REEL; Resistance:887ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 887R, 1%, 0.25W, 1206; Resistance Vishay - 53K2679 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 887R, 1%, 0.25W, 1206; Resistance Vishay
53K2679
Res, Thick Film, 887R, 1%, 0.25W, 1206; Resistance Vishay 53K2679
RES, THICK FILM, 887R, 1%, 0.25W, 1206; Resistance:887ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 887R, 1%, 0.25W, 1206; Resistance:887ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-887FTR-ND CRCW1206887RFKEA 42K5226 53K2679
Product Name Chip Resistor - Surface Mount RES 887 OHM 1/4W 1% 1206 SMD Res, Thick Film, 887R, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 887R, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 887 ohms 887 ohms 887 ohms 887 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1303FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers