Vishay Precision Group Chip Resistor - Surface Mount CRCW1206887KFKEA

Description
887 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
887 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-887KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-887KFTR-ND
Chip Resistor - Surface Mount 541-887KFTR-ND
887 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

887 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-887KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-887KFDKR-ND
Chip Resistor - Surface Mount 541-887KFDKR-ND
887 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

887 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-887KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-887KFCT-ND
Chip Resistor - Surface Mount 541-887KFCT-ND
887 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

887 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 887K OHM 1/4W 1% 1206 SMD - CRCW1206887KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887K OHM 1/4W 1% 1206 SMD
CRCW1206887KFKEA
RES 887K OHM 1/4W 1% 1206 SMD CRCW1206887KFKEA
RES 887Kohm 1/4W 1% 1206 SMD

RES 887Kohm 1/4W 1% 1206 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1206887KFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206887KFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206887KFKEA
RES SMD 887K OHM 1% 1/4W 1206

RES SMD 887K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 887K, 1%, 0.25W, 1206; Resistance Vishay - 53K2678 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 887K, 1%, 0.25W, 1206; Resistance Vishay
53K2678
Res, Thick Film, 887K, 1%, 0.25W, 1206; Resistance Vishay 53K2678
RES, THICK FILM, 887K, 1%, 0.25W, 1206; Resistance:887kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 887K, 1%, 0.25W, 1206; Resistance:887kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 887K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5225 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 887K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5225
Res, Thick Film, 887K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5225
RES, THICK FILM, 887K, 1%, 0.25W, 1206, REEL; Resistance:887kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 887K, 1%, 0.25W, 1206, REEL; Resistance:887kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-887KFTR-ND CRCW1206887KFKEA CRCW1206887KFKEA 53K2678 42K5225
Product Name Chip Resistor - Surface Mount RES 887K OHM 1/4W 1% 1206 SMD Resistors - Chip Resistor - Surface Mount Res, Thick Film, 887K, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 887K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details