Vishay Precision Group Thick Film Resistors - SMD 1/4watt 86.6ohms 1% CRCW120686R6FKEA

Description
Thick Film Resistors - SMD 1/4watt 86.6ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 86.6ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 86.6ohms 1% - CRCW120686R6FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 86.6ohms 1%
CRCW120686R6FKEA
Thick Film Resistors - SMD 1/4watt 86.6ohms 1% CRCW120686R6FKEA
Thick Film Resistors - SMD 1/4watt 86.6ohms 1%

Thick Film Resistors - SMD 1/4watt 86.6ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW120686R6FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120686R6FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW120686R6FKEATR-ND
86.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

86.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120686R6FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120686R6FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW120686R6FKEADKR-ND
86.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

86.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120686R6FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120686R6FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW120686R6FKEACT-ND
86.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

86.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 86R6, 1%, 0.25W, 1206; Resistance Vishay - 53K2673 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 86R6, 1%, 0.25W, 1206; Resistance Vishay
53K2673
Res, Thick Film, 86R6, 1%, 0.25W, 1206; Resistance Vishay 53K2673
RES, THICK FILM, 86R6, 1%, 0.25W, 1206; Resistance:86.6ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 86R6, 1%, 0.25W, 1206; Resistance:86.6ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 86R6, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5220 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 86R6, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5220
Res, Thick Film, 86R6, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5220
RES, THICK FILM, 86R6, 1%, 0.25W, 1206, REEL; Resistance:86.6ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 86R6, 1%, 0.25W, 1206, REEL; Resistance:86.6ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW120686R6FKEA 541-CRCW120686R6FKEATR-ND 53K2673 42K5220
Product Name Thick Film Resistors - SMD 1/4watt 86.6ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 86R6, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 86R6, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 86.6 ohms 86.6 ohms 86.6 ohms 86.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details