Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW120686K6FKTA

Description
86.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
86.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW120686K6FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120686K6FKTA-ND
Chip Resistor - Surface Mount CRCW120686K6FKTA-ND
86.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

86.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 86.6K OHM 1/4W 1% 1206 SMD - CRCW120686K6FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6K OHM 1/4W 1% 1206 SMD
CRCW120686K6FKTA
RES 86.6K OHM 1/4W 1% 1206 SMD CRCW120686K6FKTA
RES 86.6Kohm 1/4W 1% 1206 SMD

RES 86.6Kohm 1/4W 1% 1206 SMD

Supplier's Site
Res, Thick Film, 86K6, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J6180 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 86K6, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J6180
Res, Thick Film, 86K6, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J6180
RES, THICK FILM, 86K6, 1%, 0.25W, 1206, REEL; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 86K6, 1%, 0.25W, 1206, REEL; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120686K6FKTA-ND CRCW120686K6FKTA 07J6180
Product Name Chip Resistor - Surface Mount RES 86.6K OHM 1/4W 1% 1206 SMD Res, Thick Film, 86K6, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details