866 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
866 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
866 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 866R, 1%, 0.25W, 1206, REEL; Resistance:866ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES, THICK FILM, 866R, 1%, 0.25W, 1206; Resistance:866ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
RES SMD 866 OHM 1% 1/4W 1206
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW1206866RFKEA | 541-866FDKR-ND | 42K5222 | 53K2675 | CRCW1206866RFKEA |
| Product Name | CRCW1206866RFKEA | Chip Resistor - Surface Mount | Res, Thick Film, 866R, 1%, 0.25W, 1206, Reel; Resistance Vishay | Res, Thick Film, 866R, 1%, 0.25W, 1206; Resistance Vishay | Chip Resistor - Surface Mount |
| Mounting / Packaging | 1206 | 1206; 1206 | 1206; 1206 [3216 Metric] | 1206; 1206 [3216 Metric] | |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 866 ohms | 866 ohms | 866 ohms | 866 ohms |