Vishay Precision Group RES 866K OHM 1/4W 1% 1206 SMD CRCW1206866KFKEA

Description
RES 866Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 866Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 866K OHM 1/4W 1% 1206 SMD - CRCW1206866KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866K OHM 1/4W 1% 1206 SMD
CRCW1206866KFKEA
RES 866K OHM 1/4W 1% 1206 SMD CRCW1206866KFKEA
RES 866Kohm 1/4W 1% 1206 SMD

RES 866Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW1206866KFKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206866KFKEACT-ND
Chip Resistor - Surface Mount 541-CRCW1206866KFKEACT-ND
866 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

866 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206866KFKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206866KFKEATR-ND
Chip Resistor - Surface Mount 541-CRCW1206866KFKEATR-ND
866 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

866 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206866KFKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206866KFKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW1206866KFKEADKR-ND
866 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

866 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 866K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5221 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 866K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5221
Res, Thick Film, 866K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5221
RES, THICK FILM, 866K, 1%, 0.25W, 1206, REEL; Resistance:866kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 866K, 1%, 0.25W, 1206, REEL; Resistance:866kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 866K, 1%, 0.25W, 1206; Resistance Vishay - 53K2674 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 866K, 1%, 0.25W, 1206; Resistance Vishay
53K2674
Res, Thick Film, 866K, 1%, 0.25W, 1206; Resistance Vishay 53K2674
RES, THICK FILM, 866K, 1%, 0.25W, 1206; Resistance:866kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 866K, 1%, 0.25W, 1206; Resistance:866kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1206866KFKEA 541-CRCW1206866KFKEACT-ND 42K5221 53K2674
Product Name RES 866K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 866K, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 866K, 1%, 0.25W, 1206; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 866000 ohms 866000 ohms 866000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details