Vishay Intertechnology, Inc. RES, 866 OHM 1/8W 1% SMT 1206 CRCW12068660FRT1

Description
RES, 866ohm 1/8W 1% SMT 1206
Request a Quote
Description
RES, 866ohm 1/8W 1% SMT 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 866 OHM 1/8W 1% SMT 1206 - CRCW12068660FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 866 OHM 1/8W 1% SMT 1206
CRCW12068660FRT1
RES, 866 OHM 1/8W 1% SMT 1206 CRCW12068660FRT1
RES, 866ohm 1/8W 1% SMT 1206

RES, 866ohm 1/8W 1% SMT 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12068660FRT1
Product Name RES, 866 OHM 1/8W 1% SMT 1206
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details