Vishay Intertechnology, Inc. RES 84.5 OHM .5W 1% 1206 SMD CRCW120684R5FKEAHP

Description
RES 84.5ohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 84.5ohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5 OHM .5W 1% 1206 SMD - CRCW120684R5FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5 OHM .5W 1% 1206 SMD
CRCW120684R5FKEAHP
RES 84.5 OHM .5W 1% 1206 SMD CRCW120684R5FKEAHP
RES 84.5ohm .5W 1% 1206 SMD

RES 84.5ohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120684R5FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120684R5FKEAHP-ND
Chip Resistor - Surface Mount CRCW120684R5FKEAHP-ND
84.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

84.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120684R5FKEAHP CRCW120684R5FKEAHP-ND
Product Name RES 84.5 OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 84.5 ohms 84.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chip Resistor - Surface Mount - 1622821-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details