Vishay Precision Group RES 84.5 OHM 1/4W 1% 1206 SMD CRCW120684R5FKEA

Description
RES 84.5ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 84.5ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5 OHM 1/4W 1% 1206 SMD - CRCW120684R5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5 OHM 1/4W 1% 1206 SMD
CRCW120684R5FKEA
RES 84.5 OHM 1/4W 1% 1206 SMD CRCW120684R5FKEA
RES 84.5ohm 1/4W 1% 1206 SMD

RES 84.5ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-84.5FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-84.5FTR-ND
Chip Resistor - Surface Mount 541-84.5FTR-ND
84.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

84.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-84.5FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-84.5FCT-ND
Chip Resistor - Surface Mount 541-84.5FCT-ND
84.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

84.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-84.5FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-84.5FDKR-ND
Chip Resistor - Surface Mount 541-84.5FDKR-ND
84.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

84.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW120684R5FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120684R5FKEA
Chip Resistor - Surface Mount CRCW120684R5FKEA
RES SMD 84.5 OHM 1% 1/4W 1206

RES SMD 84.5 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 84R5, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5216 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 84R5, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5216
Res, Thick Film, 84R5, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5216
RES, THICK FILM, 84R5, 1%, 0.25W, 1206, REEL; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 84R5, 1%, 0.25W, 1206, REEL; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 84R5, 1%, 0.25W, 1206; Resistance Vishay - 53K2669 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 84R5, 1%, 0.25W, 1206; Resistance Vishay
53K2669
Res, Thick Film, 84R5, 1%, 0.25W, 1206; Resistance Vishay 53K2669
RES, THICK FILM, 84R5, 1%, 0.25W, 1206; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 84R5, 1%, 0.25W, 1206; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW120684R5FKEA 541-84.5FTR-ND CRCW120684R5FKEA 42K5216 53K2669
Product Name RES 84.5 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 84R5, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 84R5, 1%, 0.25W, 1206; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 84.5 ohms 84.5 ohms 84.5 ohms 84.5 ohms 84.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers