Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 84.5Kohms 1% CRCW120684K5FKEB

Description
Thick Film Resistors - SMD 1/4watt 84.5Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 84.5Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 84.5Kohms 1% - CRCW120684K5FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 84.5Kohms 1%
CRCW120684K5FKEB
Thick Film Resistors - SMD 1/4watt 84.5Kohms 1% CRCW120684K5FKEB
Thick Film Resistors - SMD 1/4watt 84.5Kohms 1%

Thick Film Resistors - SMD 1/4watt 84.5Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW120684K5FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120684K5FKEB-ND
Chip Resistor - Surface Mount CRCW120684K5FKEB-ND
84.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

84.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120684K5FKEB CRCW120684K5FKEB-ND
Product Name Thick Film Resistors - SMD 1/4watt 84.5Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 84500 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1372FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details