Vishay Precision Group Chip Resistor - Surface Mount CRCW1206845RFKTA

Description
845 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
845 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206845RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206845RFKTA-ND
Chip Resistor - Surface Mount CRCW1206845RFKTA-ND
845 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

845 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 845 OHM 1/4W 1% 1206 SMD - CRCW1206845RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845 OHM 1/4W 1% 1206 SMD
CRCW1206845RFKTA
RES 845 OHM 1/4W 1% 1206 SMD CRCW1206845RFKTA
RES 845ohm 1/4W 1% 1206 SMD

RES 845ohm 1/4W 1% 1206 SMD

Supplier's Site
Res, Thick Film, 845R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J6172 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 845R, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J6172
Res, Thick Film, 845R, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J6172
RES, THICK FILM, 845R, 1%, 0.25W, 1206, REEL; Resistance:845ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 845R, 1%, 0.25W, 1206, REEL; Resistance:845ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206845RFKTA-ND CRCW1206845RFKTA 07J6172
Product Name Chip Resistor - Surface Mount RES 845 OHM 1/4W 1% 1206 SMD Res, Thick Film, 845R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Resistance Range 845 ohms 845 ohms 845 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD125JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details