Vishay Intertechnology, Inc. RES 845K OHM 1/4W 1% 1206 SMD CRCW1206845KFKTA

Description
RES 845Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 845Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845K OHM 1/4W 1% 1206 SMD - CRCW1206845KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845K OHM 1/4W 1% 1206 SMD
CRCW1206845KFKTA
RES 845K OHM 1/4W 1% 1206 SMD CRCW1206845KFKTA
RES 845Kohm 1/4W 1% 1206 SMD

RES 845Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW1206845KFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206845KFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW1206845KFKTACT-ND
RES SMD 845K OHM 1% 1/4W 1206

RES SMD 845K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206845KFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206845KFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW1206845KFKTATR-ND
845 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

845 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206845KFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206845KFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW1206845KFKTADKR-ND
RES SMD 845K OHM 1% 1/4W 1206

RES SMD 845K OHM 1% 1/4W 1206

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1206845KFKTA 541-CRCW1206845KFKTACT-ND
Product Name RES 845K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 845000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1623696-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers