VISHAY INTERTECHNOLOGY, INC.
CRCW12068451FRT1 -- RES, 8.45K OHM 1% 1/8W
Vishay Intertechnology, Inc.
RES, 8.45K OHM 1% 1/8W
CRCW12068451FRT1
Description
RES, 8.45Kohm 1% 1/8W
Request a Quote
Email Supplier
Description
RES, 8.45Kohm 1% 1/8W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12068451FRT1 |
|
Product Name
|
RES, 8.45K OHM 1% 1/8W |
|
Resistance Range
|
8450 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.0020 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details