Vishay Intertechnology, Inc. RES FIX, 845 OHM .125W 1% SMD CRCW12068450FRT2

Description
RES FIX, 845ohm .125W 1% SMD
Request a Quote
Description
RES FIX, 845ohm .125W 1% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES FIX, 845 OHM .125W 1% SMD - CRCW12068450FRT2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES FIX, 845 OHM .125W 1% SMD
CRCW12068450FRT2
RES FIX, 845 OHM .125W 1% SMD CRCW12068450FRT2
RES FIX, 845ohm .125W 1% SMD

RES FIX, 845ohm .125W 1% SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12068450FRT2
Product Name RES FIX, 845 OHM .125W 1% SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details