Vishay Precision Group CRCW120682R5FKEA CRCW120682R5FKEA

Description
CRCW120682R5FKEA
Request a Quote Datasheet
Description
CRCW120682R5FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW120682R5FKEA - CRCW120682R5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW120682R5FKEA
CRCW120682R5FKEA
CRCW120682R5FKEA CRCW120682R5FKEA
CRCW120682R5FKEA

CRCW120682R5FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-82.5FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82.5FCT-ND
Chip Resistor - Surface Mount 541-82.5FCT-ND
82.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

82.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-82.5FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82.5FDKR-ND
Chip Resistor - Surface Mount 541-82.5FDKR-ND
82.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

82.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-82.5FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82.5FTR-ND
Chip Resistor - Surface Mount 541-82.5FTR-ND
82.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

82.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 82R5, 1%, 0.25W, 1206; Resistance Vishay - 53K2662 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82R5, 1%, 0.25W, 1206; Resistance Vishay
53K2662
Res, Thick Film, 82R5, 1%, 0.25W, 1206; Resistance Vishay 53K2662
RES, THICK FILM, 82R5, 1%, 0.25W, 1206; Resistance:82.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 82R5, 1%, 0.25W, 1206; Resistance:82.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 82R5, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2663 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82R5, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2663
Res, Thick Film, 82R5, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2663
RES, THICK FILM, 82R5, 1%, 0.25W, 1206, REEL; Resistance:82.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 82R5, 1%, 0.25W, 1206, REEL; Resistance:82.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW120682R5FKEA 541-82.5FCT-ND 53K2662 53K2663
Product Name CRCW120682R5FKEA Chip Resistor - Surface Mount Res, Thick Film, 82R5, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 82R5, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 82.5 ohms 82.5 ohms 82.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details