Vishay Intertechnology, Inc. RES 82 OHM 1/4W 5% 1206 SMD CRCW120682R0JNTA

Description
RES 82ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 82ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82 OHM 1/4W 5% 1206 SMD - CRCW120682R0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82 OHM 1/4W 5% 1206 SMD
CRCW120682R0JNTA
RES 82 OHM 1/4W 5% 1206 SMD CRCW120682R0JNTA
RES 82ohm 1/4W 5% 1206 SMD

RES 82ohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120682R0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120682R0JNTA-ND
Chip Resistor - Surface Mount CRCW120682R0JNTA-ND
82 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

82 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1206 82 5% 200 Rt1 Rohs Compliant Vishay - 49P3152 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 82 5% 200 Rt1 Rohs Compliant Vishay
49P3152
Crcw1206 82 5% 200 Rt1 Rohs Compliant Vishay 49P3152
CRCW1206 82 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1206 82 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120682R0JNTA CRCW120682R0JNTA-ND 49P3152
Product Name RES 82 OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Crcw1206 82 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 82 ohms 82 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176088-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1580 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details