Vishay Precision Group Thick Film Resistors - SMD 1/4watt 82ohms 1% CRCW120682R0FKEA

Description
Thick Film Resistors - SMD 1/4watt 82ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 82ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 82ohms 1% - CRCW120682R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 82ohms 1%
CRCW120682R0FKEA
Thick Film Resistors - SMD 1/4watt 82ohms 1% CRCW120682R0FKEA
Thick Film Resistors - SMD 1/4watt 82ohms 1%

Thick Film Resistors - SMD 1/4watt 82ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-82.0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82.0FTR-ND
Chip Resistor - Surface Mount 541-82.0FTR-ND
82 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

82 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-82.0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82.0FDKR-ND
Chip Resistor - Surface Mount 541-82.0FDKR-ND
82 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

82 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-82.0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82.0FCT-ND
Chip Resistor - Surface Mount 541-82.0FCT-ND
82 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

82 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6792351 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792351
Surface Mount Resistors 6792351
Vishay CRCW120682R0FKEA

Vishay CRCW120682R0FKEA

Supplier's Site
Surface Mount Resistors - 6792351P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792351P
Surface Mount Resistors 6792351P
Vishay CRCW120682R0FKEA

Vishay CRCW120682R0FKEA

Supplier's Site
Surface Mount Resistors - 1694975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694975
Surface Mount Resistors 1694975
Vishay CRCW120682R0FKEA

Vishay CRCW120682R0FKEA

Supplier's Site
Res, Thick Film, 82R, 1%, 0.25W, 1206; Resistance Vishay - 53K2661 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82R, 1%, 0.25W, 1206; Resistance Vishay
53K2661
Res, Thick Film, 82R, 1%, 0.25W, 1206; Resistance Vishay 53K2661
RES, THICK FILM, 82R, 1%, 0.25W, 1206; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 82R, 1%, 0.25W, 1206; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 82R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5210 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5210
Res, Thick Film, 82R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5210
RES, THICK FILM, 82R, 1%, 0.25W, 1206, REEL; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 82R, 1%, 0.25W, 1206, REEL; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW120682R0FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW120682R0FKEA
Resistors - Chip Resistor - Surface Mount CRCW120682R0FKEA
RES SMD 82 OHM 1% 1/4W 1206

RES SMD 82 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW120682R0FKEA 541-82.0FTR-ND 6792351 6792351P 53K2661 42K5210 CRCW120682R0FKEA
Product Name Thick Film Resistors - SMD 1/4watt 82ohms 1% Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 82R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 82R, 1%, 0.25W, 1206, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 82 ohms 82 ohms 82 ohms 82 ohms 82 ohms 82 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details