Vishay Intertechnology, Inc. RES 82K OHM .5W 5% 1206 SMD CRCW120682K0JNEAHP

Description
RES 82Kohm .5W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 82Kohm .5W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82K OHM .5W 5% 1206 SMD - CRCW120682K0JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82K OHM .5W 5% 1206 SMD
CRCW120682K0JNEAHP
RES 82K OHM .5W 5% 1206 SMD CRCW120682K0JNEAHP
RES 82Kohm .5W 5% 1206 SMD

RES 82Kohm .5W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120682K0JNEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120682K0JNEAHP-ND
Chip Resistor - Surface Mount CRCW120682K0JNEAHP-ND
82 kOhms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

82 kOhms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120682K0JNEAHP CRCW120682K0JNEAHP-ND
Product Name RES 82K OHM .5W 5% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 82000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details