Vishay Precision Group Thick Film Resistors - SMD 1/4watt 82Kohms 5% CRCW120682K0JNEA

Description
Thick Film Resistors - SMD 1/4watt 82Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 82Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 82Kohms 5% - CRCW120682K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 82Kohms 5%
CRCW120682K0JNEA
Thick Film Resistors - SMD 1/4watt 82Kohms 5% CRCW120682K0JNEA
Thick Film Resistors - SMD 1/4watt 82Kohms 5%

Thick Film Resistors - SMD 1/4watt 82Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-82KECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82KECT-ND
Chip Resistor - Surface Mount 541-82KECT-ND
82 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

82 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-82KEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82KEDKR-ND
Chip Resistor - Surface Mount 541-82KEDKR-ND
82 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

82 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-82KETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82KETR-ND
Chip Resistor - Surface Mount 541-82KETR-ND
82 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

82 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 82K, 5%, 0.25W, 1206; Resistance Vishay - 89M6892 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82K, 5%, 0.25W, 1206; Resistance Vishay
89M6892
Res, Thick Film, 82K, 5%, 0.25W, 1206; Resistance Vishay 89M6892
RES, THICK FILM, 82K, 5%, 0.25W, 1206; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 82K, 5%, 0.25W, 1206; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120682K0JNEA 541-82KECT-ND 89M6892
Product Name Thick Film Resistors - SMD 1/4watt 82Kohms 5% Chip Resistor - Surface Mount Res, Thick Film, 82K, 5%, 0.25W, 1206; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 82000 ohms 82000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers