Vishay Precision Group Thick Film Resistors - SMD 1/4watt 82Kohms 1% CRCW120682K0FKEA

Description
Thick Film Resistors - SMD 1/4watt 82Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 82Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 82Kohms 1% - CRCW120682K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 82Kohms 1%
CRCW120682K0FKEA
Thick Film Resistors - SMD 1/4watt 82Kohms 1% CRCW120682K0FKEA
Thick Film Resistors - SMD 1/4watt 82Kohms 1%

Thick Film Resistors - SMD 1/4watt 82Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-82.0KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82.0KFDKR-ND
Chip Resistor - Surface Mount 541-82.0KFDKR-ND
82 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

82 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-82.0KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82.0KFCT-ND
Chip Resistor - Surface Mount 541-82.0KFCT-ND
82 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

82 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-82.0KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82.0KFTR-ND
Chip Resistor - Surface Mount 541-82.0KFTR-ND
82 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

82 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 82K, 1%, 0.25W, 1206; Resistance Vishay - 53K2659 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82K, 1%, 0.25W, 1206; Resistance Vishay
53K2659
Res, Thick Film, 82K, 1%, 0.25W, 1206; Resistance Vishay 53K2659
RES, THICK FILM, 82K, 1%, 0.25W, 1206; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 82K, 1%, 0.25W, 1206; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 82K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5208 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5208
Res, Thick Film, 82K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5208
RES, THICK FILM, 82K, 1%, 0.25W, 1206, REEL; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 82K, 1%, 0.25W, 1206, REEL; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW120682K0FKEA 541-82.0KFDKR-ND 53K2659 42K5208
Product Name Thick Film Resistors - SMD 1/4watt 82Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 82K, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 82K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 82000 ohms 82000 ohms 82000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers