Vishay Precision Group Chip Resistor - Surface Mount CRCW1206825RFKTA

Description
RES SMD 825 OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 825 OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW1206825RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206825RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW1206825RFKTADKR-ND
RES SMD 825 OHM 1% 1/4W 1206

RES SMD 825 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206825RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206825RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW1206825RFKTACT-ND
RES SMD 825 OHM 1% 1/4W 1206

RES SMD 825 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206825RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206825RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW1206825RFKTATR-ND
825 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

825 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:825ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW1206825RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:825ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW1206825RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:825ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW1206825RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:825ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:825ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Res, Thick Film, 825R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J6166 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 825R, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J6166
Res, Thick Film, 825R, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J6166
RES, THICK FILM, 825R, 1%, 0.25W, 1206, REEL; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 825R, 1%, 0.25W, 1206, REEL; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW1206825RFKTADKR-ND CRCW1206825RFKTA 07J6166
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:825ohm; Resistance Tolerance:+/- 1%; Power Rating:... Res, Thick Film, 825R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 825 ohms 825 ohms 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers