Vishay Intertechnology, Inc. 1206,825,1%,T/R,HAZMAT CRCW1206825RFKEB

Description
1206,825,1%,T/R,HAZM AT
Request a Quote Datasheet
Description
1206,825,1%,T/R,HAZM AT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1206,825,1%,T/R,HAZMAT - CRCW1206825RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
1206,825,1%,T/R,HAZMAT
CRCW1206825RFKEB
1206,825,1%,T/R,HAZMAT CRCW1206825RFKEB
1206,825,1%,T/R,HAZM AT

1206,825,1%,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206825RFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206825RFKEB-ND
Chip Resistor - Surface Mount CRCW1206825RFKEB-ND
825 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

825 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1206825RFKEB CRCW1206825RFKEB-ND
Product Name 1206,825,1%,T/R,HAZMAT Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details