Vishay Precision Group Chip Resistor - Surface Mount CRCW1206825RFKEAHP

Description
RES SMD 825 OHM 1% 3/4W 1206
Request a Quote Datasheet
Description
RES SMD 825 OHM 1% 3/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW1206825RFKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206825RFKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW1206825RFKEAHPDKR-ND
RES SMD 825 OHM 1% 3/4W 1206

RES SMD 825 OHM 1% 3/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206825RFKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206825RFKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW1206825RFKEAHPTR-ND
825 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

825 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206825RFKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206825RFKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW1206825RFKEAHPCT-ND
RES SMD 825 OHM 1% 3/4W 1206

RES SMD 825 OHM 1% 3/4W 1206

Buy Now Datasheet
RES 825 OHM .5W 1% 1206 SMD - CRCW1206825RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM .5W 1% 1206 SMD
CRCW1206825RFKEAHP
RES 825 OHM .5W 1% 1206 SMD CRCW1206825RFKEAHP
RES 825ohm .5W 1% 1206 SMD

RES 825ohm .5W 1% 1206 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW1206825RFKEAHPDKR-ND CRCW1206825RFKEAHP
Product Name Chip Resistor - Surface Mount RES 825 OHM .5W 1% 1206 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 825 ohms 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573272 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 15000 ohms
View Details