Vishay Precision Group Chip Resistor - Surface Mount CRCW1206825RFKEA

Description
825 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
825 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-825FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-825FDKR-ND
Chip Resistor - Surface Mount 541-825FDKR-ND
825 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

825 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-825FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-825FTR-ND
Chip Resistor - Surface Mount 541-825FTR-ND
825 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

825 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-825FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-825FCT-ND
Chip Resistor - Surface Mount 541-825FCT-ND
825 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

825 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES SMD 825 OHM 1/8W 1206 1% - CRCW1206825RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES SMD 825 OHM 1/8W 1206 1%
CRCW1206825RFKEA
RES SMD 825 OHM 1/8W 1206 1% CRCW1206825RFKEA
RES SMD 825ohm 1/8W 1206 1%

RES SMD 825ohm 1/8W 1206 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1206825RFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW1206825RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206825RFKEA
RES SMD 825 OHM 1% 1/4W 1206

RES SMD 825 OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 825R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 72M6869 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 825R, 1%, 0.25W, 1206, Reel; Resistance Vishay
72M6869
Res, Thick Film, 825R, 1%, 0.25W, 1206, Reel; Resistance Vishay 72M6869
RES, THICK FILM, 825R, 1%, 0.25W, 1206, REEL; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 825R, 1%, 0.25W, 1206, REEL; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 825R, 1%, 0.25W, 1206; Resistance Vishay - 42K5214 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 825R, 1%, 0.25W, 1206; Resistance Vishay
42K5214
Res, Thick Film, 825R, 1%, 0.25W, 1206; Resistance Vishay 42K5214
RES, THICK FILM, 825R, 1%, 0.25W, 1206; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 825R, 1%, 0.25W, 1206; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 825 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 27W4959 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 825 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
27W4959
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 825 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 27W4959
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 825 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 825 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-825FDKR-ND CRCW1206825RFKEA CRCW1206825RFKEA 72M6869 42K5214 27W4959
Product Name Chip Resistor - Surface Mount RES SMD 825 OHM 1/8W 1206 1% Resistors - Chip Resistor - Surface Mount Res, Thick Film, 825R, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 825R, 1%, 0.25W, 1206; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 825 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 825 ohms 825 ohms 825 ohms 825 ohms 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567551 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0033 ohms
View Details