Vishay Precision Group CRCW1206825KFKTA CRCW1206825KFKTA

Description
CRCW1206825KFKTA
Request a Quote Datasheet
Description
CRCW1206825KFKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW1206825KFKTA - CRCW1206825KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206825KFKTA
CRCW1206825KFKTA
CRCW1206825KFKTA CRCW1206825KFKTA
CRCW1206825KFKTA

CRCW1206825KFKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206825KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206825KFKTA-ND
Chip Resistor - Surface Mount CRCW1206825KFKTA-ND
825 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

825 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 825K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J6169 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 825K, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J6169
Res, Thick Film, 825K, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J6169
RES, THICK FILM, 825K, 1%, 0.25W, 1206, REEL; Resistance:825kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 825K, 1%, 0.25W, 1206, REEL; Resistance:825kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206825KFKTA CRCW1206825KFKTA-ND 07J6169
Product Name CRCW1206825KFKTA Chip Resistor - Surface Mount Res, Thick Film, 825K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573229 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 13 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers