Vishay Intertechnology, Inc. RES 825K OHM .5W 1% 1206 SMD CRCW1206825KFKEAHP

Description
RES 825Kohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 825Kohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825K OHM .5W 1% 1206 SMD - CRCW1206825KFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825K OHM .5W 1% 1206 SMD
CRCW1206825KFKEAHP
RES 825K OHM .5W 1% 1206 SMD CRCW1206825KFKEAHP
RES 825Kohm .5W 1% 1206 SMD

RES 825Kohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206825KFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206825KFKEAHP-ND
Chip Resistor - Surface Mount CRCW1206825KFKEAHP-ND
825 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

825 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1206825KFKEAHP CRCW1206825KFKEAHP-ND
Product Name RES 825K OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 825000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details