Vishay Intertechnology, Inc. RES/ 82.5K 1%1/4W100 TFXJSA CRCW12068252FRT1

Description
RES/ 82.5K 1%1/4W100 TFXJSA
Request a Quote
Description
RES/ 82.5K 1%1/4W100 TFXJSA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES/ 82.5K 1%1/4W100 TFXJSA - CRCW12068252FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES/ 82.5K 1%1/4W100 TFXJSA
CRCW12068252FRT1
RES/ 82.5K 1%1/4W100 TFXJSA CRCW12068252FRT1
RES/ 82.5K 1%1/4W100 TFXJSA

RES/ 82.5K 1%1/4W100 TFXJSA

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12068252FRT1
Product Name RES/ 82.5K 1%1/4W100 TFXJSA
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details