Vishay Intertechnology, Inc. RES, 8.25K 1% 1/8W CRCW12068251FT

Description
RES, 8.25K 1% 1/8W
Request a Quote
Description
RES, 8.25K 1% 1/8W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 8.25K 1% 1/8W - CRCW12068251FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 8.25K 1% 1/8W
CRCW12068251FT
RES, 8.25K 1% 1/8W CRCW12068251FT
RES, 8.25K 1% 1/8W

RES, 8.25K 1% 1/8W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12068251FT
Product Name RES, 8.25K 1% 1/8W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details