Vishay Precision Group Chip Resistor - Surface Mount - CRCW1206820RJNEA CRCW1206820RJNEA

Description
Manufacturer: Vishay Dale Win Source Part Number: 808876-CRCW1206820RJ NEA Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 820 Ohms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 808876-CRCW1206820RJ NEA Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 820 Ohms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW1206820RJNEA
808876-CRCW1206820RJNEA
Chip Resistor - Surface Mount - CRCW1206820RJNEA 808876-CRCW1206820RJNEA
Manufacturer: Vishay Dale Win Source Part Number: 808876-CRCW1206820RJ NEA Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 820 Ohms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 808876-CRCW1206820RJNEA
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 820 Ohms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W
Manufacturer Package: 1206 (3216 Metric)
Height - Seated (Maximum): 0.024" (0.60mm)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now
RES 820 OHM 1/4W 5% 1206 SMD - CRCW1206820RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 1/4W 5% 1206 SMD
CRCW1206820RJNEA
RES 820 OHM 1/4W 5% 1206 SMD CRCW1206820RJNEA
RES 820ohm 1/4W 5% 1206 SMD

RES 820ohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-820EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-820EDKR-ND
Chip Resistor - Surface Mount 541-820EDKR-ND
820 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

820 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-820ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-820ECT-ND
Chip Resistor - Surface Mount 541-820ECT-ND
820 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

820 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-820ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-820ETR-ND
Chip Resistor - Surface Mount 541-820ETR-ND
820 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

820 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive SMD 4W 200V Resistor - 52-CRCW1206820RJNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 4W 200V Resistor
52-CRCW1206820RJNEA
Automotive SMD 4W 200V Resistor 52-CRCW1206820RJNEA
820R 5% 1/4W 1206 Thick Film SMD Resistor, 200V, AEC-Q200 Product overview: CRCW1206820RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206820RJNEA can be used for catalog matching and distributor lookup.

820R 5% 1/4W 1206 Thick Film SMD Resistor, 200V, AEC-Q200 Product overview: CRCW1206820RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206820RJNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 820R, 5%, 0.25W, 1206, Reel; Resistance Vishay - 96H8915 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 820R, 5%, 0.25W, 1206, Reel; Resistance Vishay
96H8915
Res, Thick Film, 820R, 5%, 0.25W, 1206, Reel; Resistance Vishay 96H8915
RES, THICK FILM, 820R, 5%, 0.25W, 1206, REEL; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 820R, 5%, 0.25W, 1206, REEL; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 820R, 5%, 0.25W, 1206; Resistance Vishay - 59M7019 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 820R, 5%, 0.25W, 1206; Resistance Vishay
59M7019
Res, Thick Film, 820R, 5%, 0.25W, 1206; Resistance Vishay 59M7019
RES, THICK FILM, 820R, 5%, 0.25W, 1206; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 820R, 5%, 0.25W, 1206; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1206820RJNEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW1206820RJNEA
Resistors - Chip Resistor - Surface Mount CRCW1206820RJNEA
RES SMD 820 OHM 5% 1/4W 1206

RES SMD 820 OHM 5% 1/4W 1206

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 808876-CRCW1206820RJNEA CRCW1206820RJNEA 541-820EDKR-ND 52-CRCW1206820RJNEA 96H8915 59M7019 CRCW1206820RJNEA
Product Name Chip Resistor - Surface Mount - CRCW1206820RJNEA RES 820 OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Automotive SMD 4W 200V Resistor Res, Thick Film, 820R, 5%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 820R, 5%, 0.25W, 1206; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 820 ohms 820 ohms 820 ohms 820 ohms 820 ohms 820 ohms 820 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.2500 watts 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details