Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206820RFKTA

Description
820 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
820 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206820RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206820RFKTA-ND
Chip Resistor - Surface Mount CRCW1206820RFKTA-ND
820 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

820 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES, SMT 1206, 1/8W, 200V, 1%, 100PPM, THICK FILM, 820 - CRCW1206820RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, SMT 1206, 1/8W, 200V, 1%, 100PPM, THICK FILM, 820
CRCW1206820RFKTA
RES, SMT 1206, 1/8W, 200V, 1%, 100PPM, THICK FILM, 820 CRCW1206820RFKTA
RES, SMT 1206, 1/8W, 200V, 1%, 100PPM, THICK FILM, 820

RES, SMT 1206, 1/8W, 200V, 1%, 100PPM, THICK FILM, 820

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206820RFKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206820RFKTA
Chip Resistor - Surface Mount CRCW1206820RFKTA
RES SMD 820 OHM 1% 1/4W 1206

RES SMD 820 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Thick Film Resistor, 820 Ohm, 250Mw, 1%; Resistance Vishay - 07J6162 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 820 Ohm, 250Mw, 1%; Resistance Vishay
07J6162
Thick Film Resistor, 820 Ohm, 250Mw, 1%; Resistance Vishay 07J6162
THICK FILM RESISTOR, 820 OHM, 250mW, 1%; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: No

THICK FILM RESISTOR, 820 OHM, 250mW, 1%; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW1206820RFKTA-ND CRCW1206820RFKTA CRCW1206820RFKTA 07J6162
Product Name Chip Resistor - Surface Mount RES, SMT 1206, 1/8W, 200V, 1%, 100PPM, THICK FILM, 820 Chip Resistor - Surface Mount Thick Film Resistor, 820 Ohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Resistance Range 820 ohms 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details