Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206820RFKEB

Description
820 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
820 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206820RFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206820RFKEB-ND
Chip Resistor - Surface Mount CRCW1206820RFKEB-ND
820 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

820 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D25/crcw1206 100 820R 1% Et5 E3 Rohs Compliant Vishay - 49P3158 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 100 820R 1% Et5 E3 Rohs Compliant Vishay
49P3158
D25/crcw1206 100 820R 1% Et5 E3 Rohs Compliant Vishay 49P3158
D25/CRCW1206 100 820R 1% ET5 e3 RoHS Compliant: Yes

D25/CRCW1206 100 820R 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206820RFKEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206820RFKEB
Chip Resistor - Surface Mount CRCW1206820RFKEB
RES SMD 820 OHM 1% 1/4W 1206

RES SMD 820 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW1206820RFKEB-ND 49P3158 CRCW1206820RFKEB
Product Name Chip Resistor - Surface Mount D25/crcw1206 100 820R 1% Et5 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details