820 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
820 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
820 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 1/4watt 820ohms 1%
RES SMD 820 OHM 1% 1/4W 1206
RES SMD 820 OHM 1% 1/4W 1206
RES, THICK FILM, 820R, 1%, 0.25W, 1206; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
RES, THICK FILM, 820R, 1%, 0.25W, 1206, REEL; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 820 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-820FTR-ND | CRCW1206820RFKEA | 6792336 | CRCW1206820RFKEA | CRCW1206820RFKEA | 53K2665 | 42K5212 | 61M5591 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/4watt 820ohms 1% | Surface Mount Resistors | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, Thick Film, 820R, 1%, 0.25W, 1206; Resistance Vishay | Res, Thick Film, 820R, 1%, 0.25W, 1206, Reel; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 820 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | ||||
| Category / Application | Automotive; General Use | General Use | General Use | |||||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) | 1206; 1206 (3216 Metric) | 1206; 1206 [3216 Metric] | 1206; 1206 [3216 Metric] | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 820 ohms | 820 ohms | 820 ohms | 820 ohms | 820 ohms | 820 ohms |