Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206820KJNTA

Description
820 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
820 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206820KJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206820KJNTA-ND
Chip Resistor - Surface Mount CRCW1206820KJNTA-ND
820 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

820 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 820K OHM 1/4W 5% 1206 SMD - CRCW1206820KJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820K OHM 1/4W 5% 1206 SMD
CRCW1206820KJNTA
RES 820K OHM 1/4W 5% 1206 SMD CRCW1206820KJNTA
RES 820Kohm 1/4W 5% 1206 SMD

RES 820Kohm 1/4W 5% 1206 SMD

Supplier's Site
Crcw1206 820K 5% 200 Rt1 Rohs Compliant Vishay - 49P3157 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 820K 5% 200 Rt1 Rohs Compliant Vishay
49P3157
Crcw1206 820K 5% 200 Rt1 Rohs Compliant Vishay 49P3157
CRCW1206 820K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1206 820K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206820KJNTA-ND CRCW1206820KJNTA 49P3157
Product Name Chip Resistor - Surface Mount RES 820K OHM 1/4W 5% 1206 SMD Crcw1206 820K 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details