Vishay Precision Group Chip Resistor - Surface Mount CRCW1206820KFKTA

Description
820 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
820 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206820KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206820KFKTA-ND
Chip Resistor - Surface Mount CRCW1206820KFKTA-ND
820 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

820 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 820Kohms 1% - CRCW1206820KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 820Kohms 1%
CRCW1206820KFKTA
Thick Film Resistors - SMD 1/4watt 820Kohms 1% CRCW1206820KFKTA
Thick Film Resistors - SMD 1/4watt 820Kohms 1%

Thick Film Resistors - SMD 1/4watt 820Kohms 1%

Supplier's Site
Resistor, Thick Film, 820Kohm, 250Mw, 1%; Resistance Vishay - 07J6165 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 820Kohm, 250Mw, 1%; Resistance Vishay
07J6165
Resistor, Thick Film, 820Kohm, 250Mw, 1%; Resistance Vishay 07J6165
RESISTOR, THICK FILM, 820KOHM, 250mW, 1%; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 820KOHM, 250mW, 1%; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206820KFKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206820KFKTA
Chip Resistor - Surface Mount CRCW1206820KFKTA
RES SMD 820K OHM 1% 1/4W 1206

RES SMD 820K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW1206820KFKTA-ND CRCW1206820KFKTA 07J6165 CRCW1206820KFKTA
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 820Kohms 1% Resistor, Thick Film, 820Kohm, 250Mw, 1%; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details